Micron Technology, Inc. 8-bit 2.5V 3.3V 8bit Memory IC and Storage Component M25P40-VMC6TGB

Description
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R Product overview: M25P40-VMC6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R Product overview: M25P40-VMC6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component - 774-M25P40-VMC6TGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component
774-M25P40-VMC6TGB
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component 774-M25P40-VMC6TGB
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R Product overview: M25P40-VMC6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R Product overview: M25P40-VMC6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P40-VMC6TGB - 974410-M25P40-VMC6TGB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMC6TGB
974410-M25P40-VMC6TGB
Memory - Flash - M25P40-VMC6TGB 974410-M25P40-VMC6TGB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974410-M25P40-VMC6TG B Packaging: Tape & Reel Voltage: 2.3 V Frequency: 75 MHz Memory Type: NOR Memory Size: 488.3 kB Interface: SPI, Serial Density: 4 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974410-M25P40-VMC6TGB
Packaging: Tape & Reel
Voltage: 2.3 V
Frequency: 75 MHz
Memory Type: NOR
Memory Size: 488.3 kB
Interface: SPI, Serial
Density: 4 Mb
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P40-VMC6TGB 974410-M25P40-VMC6TGB
Product Name 8-bit 2.5V 3.3V 8bit Memory IC and Storage Component Memory - Flash - M25P40-VMC6TGB
Memory Category Flash; NOR Flash; NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL116K0XBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - AT49F4096A-70TC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 4000 kbits
View Details