Micron Technology, Inc. Memory M25P40-VMC6TGB TR

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P40-VMC6TGBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1314520-M25P40-VMC6TGB TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1314520-M25P40-VMC6TGB TR
Integrated Circuits (ICs) - Memory 1314520-M25P40-VMC6TGB TR
Win Source Part Number: 1314520-M25P40-VMC6T GB TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UFDFPN (MLP8) (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M25P40 Product Status: Obsolete

Win Source Part Number: 1314520-M25P40-VMC6TGB TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (MLP8) (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 75 MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M25P40
Product Status: Obsolete

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P40-VMC6TGB TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMC6TGB TR
75MHZ Memory IC and Storage Component 774-M25P40-VMC6TGB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMC6TGB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMC6TGB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6TGB TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P40-VMC6TGB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (MLP8) (4x3)

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (MLP8) (4x3)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMC6TGB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMC6TGB TR
Integrated Circuits (ICs) - Memory - Memory M25P40-VMC6TGB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P40-VMC6TGBTR-ND 1314520-M25P40-VMC6TGB TR 774-M25P40-VMC6TGB TR M25P40-VMC6TGB TR M25P40-VMC6TGB TR M25P40-VMC6TGB TR
Product Name Memory Integrated Circuits (ICs) - Memory 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABNFM043TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details