FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 739660-M25P40-VMC6GB
Manufacturer Homepage: www.micron.com
Reference case: U-PDFN-8
Reference Date Code: 2012
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMC6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMC6GB can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (MLP8) (4x3)
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P40-VMC6GB-ND | 739660-M25P40-VMC6GB | 774-M25P40-VMC6GB | M25P40-VMC6GB | M25P40-VMC6GB | M25P40-VMC6GB |
| Product Name | Memory | Memory - M25P40-VMC6GB | 75MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 8-UDFN Exposed Pad | Tray | 8-UDFN Exposed Pad |