Micron Technology, Inc. Memory - Flash - M25P40-VMB3TPB M25P40-VMB3TPB

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991500-M25P40-VMB3TP B Packaging: Tape and Reel Voltage: 2.7 V Frequency: 75 MHz Memory Type: NOR Memory Size: 488.3 kB Interface: SPI, Serial Access Time: 8 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P40-VMB3TPBM25P40 VMB3TPB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991500-M25P40-VMB3TP B Packaging: Tape and Reel Voltage: 2.7 V Frequency: 75 MHz Memory Type: NOR Memory Size: 488.3 kB Interface: SPI, Serial Access Time: 8 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P40-VMB3TPBM25P40 VMB3TPB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMB3TPB - 991500-M25P40-VMB3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMB3TPB
991500-M25P40-VMB3TPB
Memory - Flash - M25P40-VMB3TPB 991500-M25P40-VMB3TPB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991500-M25P40-VMB3TP B Packaging: Tape and Reel Voltage: 2.7 V Frequency: 75 MHz Memory Type: NOR Memory Size: 488.3 kB Interface: SPI, Serial Access Time: 8 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P40-VMB3TPBM25P40 VMB3TPB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991500-M25P40-VMB3TPB
Packaging: Tape and Reel
Voltage: 2.7 V
Frequency: 75 MHz
Memory Type: NOR
Memory Size: 488.3 kB
Interface: SPI, Serial
Access Time: 8 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Alternative Parts (Cross-Reference): M25P40-VMB3TPBM25P40VMB3TPB;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now
Automotive 2.5V 3V 3.3V Memory IC and Storage Component - 774-M25P40-VMB3TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3V 3.3V Memory IC and Storage Component
774-M25P40-VMB3TPB
Automotive 2.5V 3V 3.3V Memory IC and Storage Component 774-M25P40-VMB3TPB
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R Product overview: M25P40-VMB3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB3TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R Product overview: M25P40-VMB3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB3TPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 991500-M25P40-VMB3TPB 774-M25P40-VMB3TPB
Product Name Memory - Flash - M25P40-VMB3TPB Automotive 2.5V 3V 3.3V Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFV013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details