Micron Technology, Inc. Memory - Flash - M25P40-VMB3TPB TR M25P40-VMB3TPB TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880549-M25P40-VMB3TP B TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75 MHz 8-UFDFPN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: M25P40 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M25P40-VMB3TPB TR-ND, M25P40-VMB3TPBTR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880549-M25P40-VMB3TP B TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75 MHz 8-UFDFPN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: M25P40 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M25P40-VMB3TPB TR-ND, M25P40-VMB3TPBTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMB3TPB TR - 880549-M25P40-VMB3TPB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMB3TPB TR
880549-M25P40-VMB3TPB TR
Memory - Flash - M25P40-VMB3TPB TR 880549-M25P40-VMB3TPB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 880549-M25P40-VMB3TP B TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75 MHz 8-UFDFPN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: M25P40 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M25P40-VMB3TPB TR-ND, M25P40-VMB3TPBTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880549-M25P40-VMB3TPB TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75 MHz 8-UFDFPN (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P40
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M25P40-VMB3TPB TR-ND, M25P40-VMB3TPBTR

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P40-VMB3TPB TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMB3TPB TR
75MHZ Memory IC and Storage Component 774-M25P40-VMB3TPB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB3TPB TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB3TPB TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P40-VMB3TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (2x3)

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (2x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMB3TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P40-VMB3TPB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880549-M25P40-VMB3TPB TR 774-M25P40-VMB3TPB TR M25P40-VMB3TPB TR M25P40-VMB3TPB TR M25P40-VMB3TPB TR
Product Name Memory - Flash - M25P40-VMB3TPB TR 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFPN (2x3) Tape & Reel (TR) 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details