Micron Technology, Inc. Memory - Flash - M25P32-VMW6TGBA TR M25P32-VMW6TGBA TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064873-M25P32-VMW6T GBA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064873-M25P32-VMW6T GBA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P32-VMW6TGBA TR - 1064873-M25P32-VMW6TGBA TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMW6TGBA TR
1064873-M25P32-VMW6TGBA TR
Memory - Flash - M25P32-VMW6TGBA TR 1064873-M25P32-VMW6TGBA TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064873-M25P32-VMW6T GBA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064873-M25P32-VMW6TGBA TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M25P32-VMW6TGBATR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-SO W

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-SO W

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P32-VMW6TGBA TR
75MHZ Memory IC and Storage Component 774-M25P32-VMW6TGBA TR
IC FLASH 32MBIT SPI 75MHZ 8SO W Product overview: M25P32-VMW6TGBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 75MHZ 8SO W Product overview: M25P32-VMW6TGBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P32-VMW6TGBA TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-SO W

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P32-VMW6TGBA TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P32-VMW6TGBA TR
Integrated Circuits (ICs) - Memory - Memory M25P32-VMW6TGBA TR
IC FLASH 32MBIT SPI 75MHZ 8SO W

IC FLASH 32MBIT SPI 75MHZ 8SO W

Supplier's Site
IC FLASH 32MBIT SPI 75MHZ 8SO

IC FLASH 32MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064873-M25P32-VMW6TGBA TR M25P32-VMW6TGBATR-ND 774-M25P32-VMW6TGBA TR M25P32-VMW6TGBA TR M25P32-VMW6TGBA TR M25P32-VMW6TGBA TR
Product Name Memory - Flash - M25P32-VMW6TGBA TR Memory 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO W SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details