Micron Technology, Inc. Memory - Flash - M25P32-VMW6G M25P32-VMW6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 083774-M25P32-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: M25P32-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL032K0XMFI011; S25FL032K0XMFI010; W25Q32JVSSIQ TR; S25FL032K0XMFI013; Introduction Date: April 28, 2003 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 083774-M25P32-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: M25P32-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL032K0XMFI011; S25FL032K0XMFI010; W25Q32JVSSIQ TR; S25FL032K0XMFI013; Introduction Date: April 28, 2003 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P32-VMW6G - 083774-M25P32-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMW6G
083774-M25P32-VMW6G
Memory - Flash - M25P32-VMW6G 083774-M25P32-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 083774-M25P32-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: M25P32-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL032K0XMFI011; S25FL032K0XMFI010; W25Q32JVSSIQ TR; S25FL032K0XMFI013; Introduction Date: April 28, 2003 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 083774-M25P32-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: M25P32-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): S25FL032K0XMFI011; S25FL032K0XMFI010; W25Q32JVSSIQ TR; S25FL032K0XMFI013;
Introduction Date: April 28, 2003
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V SOIC Memory IC and Storage Component - 774-M25P32-VMW6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Memory IC and Storage Component
774-M25P32-VMW6G
3.3V SOIC Memory IC and Storage Component 774-M25P32-VMW6G
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns 8-Pin SOIC W Tube Product overview: M25P32-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6G can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns 8-Pin SOIC W Tube Product overview: M25P32-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 083774-M25P32-VMW6G 774-M25P32-VMW6G
Product Name Memory - Flash - M25P32-VMW6G 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO W Tube
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - S25FL127SABBHVD00-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
4 suppliers
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details