FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-SO
IC FLASH 32MBIT SPI 75MHZ 8SO
IC FLASH 32MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P32-VMW3GB-ND | M25P32-VMW3GB | M25P32-VMW3GB | M25P32-VMW3GB |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |