IC FLASH 32MBIT SPI 8VFQFPN Product overview: M25P32-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMP6TG TR can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064872-M25P32-VMP6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VFQFPN (6x5)
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLSH 32MBIT SPI 75MHZ 8VFQFPN
IC FLASH 32MBIT SPI 8VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P32-VMP6TG TR | 1064872-M25P32-VMP6TG TR | M25P32-VMP6TGTR-ND | M25P32-VMP6TG TR | M25P32-VMP6TG TR | M25P32-VMP6TG TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - M25P32-VMP6TG TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | QFP; 8-VFQFPN (6x5) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |