Micron Technology, Inc. Memory M25P32-VMP6G

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VFQFPN (6x5)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VFQFPN (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P32-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VFQFPN (6x5)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VFQFPN (6x5)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M25P32-VMP6G
Memory IC and Storage Component 774-M25P32-VMP6G
IC FLASH 32MBIT SPI 8VFQFPN Product overview: M25P32-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 8VFQFPN Product overview: M25P32-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P32-VMP6G - 037253-M25P32-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMP6G
037253-M25P32-VMP6G
Memory - Flash - M25P32-VMP6G 037253-M25P32-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 037253-M25P32-VMP6G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037253-M25P32-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P32-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P32-VMP6G
Integrated Circuits (ICs) - Memory - Memory M25P32-VMP6G
IC FLASH 32MBIT SPI 8VFQFPN

IC FLASH 32MBIT SPI 8VFQFPN

Supplier's Site
Memory - M25P32-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VFQFPN (6x5)

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VFQFPN (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P32-VMP6G-ND 774-M25P32-VMP6G 037253-M25P32-VMP6G M25P32-VMP6G M25P32-VMP6G
Product Name Memory Memory IC and Storage Component Memory - Flash - M25P32-VMP6G Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type 8-VDFN Exposed Pad Tray QFP; 8-VFQFPN (6x5) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - IS29GL256S-10DHB02-TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details