Micron Technology, Inc. Memory M25P32-VMF6TP TR

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P32-VMF6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P32-VMF6TP TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P32-VMF6TP TR
75MHZ Memory IC and Storage Component 774-M25P32-VMF6TP TR
IC FLASH 32MBIT SPI 75MHZ 16SOP2 Product overview: M25P32-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMF6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 75MHZ 16SOP2 Product overview: M25P32-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMF6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P32-VMF6TP TR - 924770-M25P32-VMF6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMF6TP TR
924770-M25P32-VMF6TP TR
Memory - Flash - M25P32-VMF6TP TR 924770-M25P32-VMF6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 924770-M25P32-VMF6TP TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75 MHz 16-SOP2 Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M25P32 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M25P32VMF6TP, -M25P32-VMF6TPTR, M25P32-VMF6TP CT, M25P32-VMF6TP TR-ND, M25P32-VMF6TP, M25P32-VMF6TP DKR-ND, M25P32-VMF6TPTR, M25P32-VMF6TP CT-ND, -M25P32-VMF6TPCT, M25P32-VMF6TP-ND, M25P32-VMF6TPCT, M25P32-VMF6TP DKR, M25P32-VMF6TPDKR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924770-M25P32-VMF6TP TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75 MHz 16-SOP2
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P32
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M25P32VMF6TP, -M25P32-VMF6TPTR, M25P32-VMF6TP CT, M25P32-VMF6TP TR-ND, M25P32-VMF6TP, M25P32-VMF6TP DKR-ND, M25P32-VMF6TPTR, M25P32-VMF6TP CT-ND, -M25P32-VMF6TPCT, M25P32-VMF6TP-ND, M25P32-VMF6TPCT, M25P32-VMF6TP DKR, M25P32-VMF6TPDKR

Buy Now Datasheet
IC FLASH 32MBIT SPI 75MHZ 16SO W

IC FLASH 32MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P32-VMF6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P32-VMF6TP TR
Integrated Circuits (ICs) - Memory - Memory M25P32-VMF6TP TR
IC FLASH 32MBIT SPI 75MHZ 16SOP2

IC FLASH 32MBIT SPI 75MHZ 16SOP2

Supplier's Site
Memory - M25P32-VMF6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P32-VMF6TPTR-ND 774-M25P32-VMF6TP TR 924770-M25P32-VMF6TP TR M25P32-VMF6TP TR M25P32-VMF6TP TR M25P32-VMF6TP TR
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M25P32-VMF6TP TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tape & Reel (TR) SOP; SOIC; 16-SOP2 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL129P0XBHI300 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers