FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
Manufacturer: Micron Technology Inc.
Win Source Part Number: 784877-M25P32-VMF6PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete(EOL)
Family Name: M25P32-V
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SO W
Alternative Parts (Cross-Reference): S25FL032P0XMFI001; AT25DQ321-S3H-T; AT25DQ321-S3H-B; S25FL032P0XMFI000;
Introduction Date: April 28, 2003
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 75MHZ 16SOP2 Product overview: M25P32-VMF6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMF6PBA can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI 75MHZ 16SOP2
IC FLASH 32MBIT SPI 75MHZ 16SO W
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P32-VMF6PBA-ND | 784877-M25P32-VMF6PBA | 774-M25P32-VMF6PBA | M25P32-VMF6PBA | M25P32-VMF6PBA | M25P32-VMF6PBA |
| Product Name | Memory | Memory - Flash - M25P32-VMF6PBA | 75MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Tube | SOIC; 16-SOIC (0.295\", 7.50mm Width) |