Micron Technology, Inc. Memory M25P32-VMF6G

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P32-VMF6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - M25P32-VMF6G - 038117-M25P32-VMF6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMF6G
038117-M25P32-VMF6G
Memory - Flash - M25P32-VMF6G 038117-M25P32-VMF6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 038117-M25P32-VMF6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: M25P32-V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL032A0LMFI000; S25FL032A0LMAI000; S25FL032A0LMFI003; S25FL032A0LMAI001; Introduction Date: April 28, 2003 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 038117-M25P32-VMF6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: M25P32-V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): S25FL032A0LMFI000; S25FL032A0LMAI000; S25FL032A0LMFI003; S25FL032A0LMAI001;
Introduction Date: April 28, 2003
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P32-VMF6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P32-VMF6G
75MHZ Memory IC and Storage Component 774-M25P32-VMF6G
IC FLASH 32MBIT SPI 75MHZ 16SOP2 Product overview: M25P32-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMF6G can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 75MHZ 16SOP2 Product overview: M25P32-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMF6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 75MHZ 16SO W

IC FLASH 32MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P32-VMF6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P32-VMF6G
Integrated Circuits (ICs) - Memory - Memory M25P32-VMF6G
IC FLASH 32MBIT SPI 75MHZ 16SOP2

IC FLASH 32MBIT SPI 75MHZ 16SOP2

Supplier's Site
Memory - M25P32-VMF6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 32MBIT SPI 75MHZ 16SO W

IC FLASH 32MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P32-VMF6G-ND 038117-M25P32-VMF6G 774-M25P32-VMF6G M25P32-VMF6G M25P32-VMF6G M25P32-VMF6G M25P32-VMF6G
Product Name Memory Memory - Flash - M25P32-VMF6G 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SO W SOIC; Tube SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 1383366-S25FL116K0XMFV043 - Win Source Electronics
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Memory - S25FL116K0XNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers