FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 16-SOP2
IC FLASH 32MBIT SPI 75MHZ 16SOP2
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 16-SOP2
IC FLASH 32MBIT SPI 75MHZ 16SO W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P32-VMF3TPBTR-ND | M25P32-VMF3TPB TR | M25P32-VMF3TPB TR | M25P32-VMF3TPB TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |