Micron Technology, Inc. 2.5V 3V 3.3V Memory IC and Storage Component M25P20-VMP6TGB

Description
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin VFQFPN EP T/R / IC FLASH 2MBIT 75MHZ 8VFDFPN Product overview: M25P20-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6TGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin VFQFPN EP T/R / IC FLASH 2MBIT 75MHZ 8VFDFPN Product overview: M25P20-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6TGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3V 3.3V Memory IC and Storage Component - 774-M25P20-VMP6TGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V Memory IC and Storage Component
774-M25P20-VMP6TGB
2.5V 3V 3.3V Memory IC and Storage Component 774-M25P20-VMP6TGB
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin VFQFPN EP T/R / IC FLASH 2MBIT 75MHZ 8VFDFPN Product overview: M25P20-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6TGB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin VFQFPN EP T/R / IC FLASH 2MBIT 75MHZ 8VFDFPN Product overview: M25P20-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6TGB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P20-VMP6TGB - 020829-M25P20-VMP6TGB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P20-VMP6TGB
020829-M25P20-VMP6TGB
Memory - Flash - M25P20-VMP6TGB 020829-M25P20-VMP6TGB
Manufacturer: Micron Technology Inc. Win Source Part Number: 020829-M25P20-VMP6TG B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M25P20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25X20AVZPIZ; W25X20AVZPI; W25X20VZPCG; W25X20LZPCZ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020829-M25P20-VMP6TGB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Family Name: M25P20
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25X20AVZPIZ; W25X20AVZPI; W25X20VZPCG; W25X20LZPCZ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P20-VMP6TGB 020829-M25P20-VMP6TGB
Product Name 2.5V 3V 3.3V Memory IC and Storage Component Memory - Flash - M25P20-VMP6TGB
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-S25FL116K0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8.5 ns
Endurance 100000 Write/Erase Cycles
View Details
2 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details