Micron Technology, Inc. Memory - Flash - M25P20-VMP6G M25P20-VMP6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 710993-M25P20-VMP6G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFQFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 50MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: M25P20 Manufacturer Pack Quantity: 294 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 710993-M25P20-VMP6G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFQFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 50MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: M25P20 Manufacturer Pack Quantity: 294 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P20-VMP6G - 710993-M25P20-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P20-VMP6G
710993-M25P20-VMP6G
Memory - Flash - M25P20-VMP6G 710993-M25P20-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 710993-M25P20-VMP6G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFQFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 50MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: M25P20 Manufacturer Pack Quantity: 294 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 710993-M25P20-VMP6G
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VFQFPN (6x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: M25P20
Manufacturer Pack Quantity: 294
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - M25P20-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 50MHz 8-VFQFPN (6x5)

FLASH - NOR Memory IC 2Mb (256K x 8) SPI 50MHz 8-VFQFPN (6x5)

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P20-VMP6G
50MHZ Memory IC and Storage Component 774-M25P20-VMP6G
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN Product overview: M25P20-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 50MHZ 8VFQFPN Product overview: M25P20-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN

IC FLASH 2MBIT SPI 50MHZ 8VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P20-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P20-VMP6G
Integrated Circuits (ICs) - Memory - Memory M25P20-VMP6G
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN

IC FLASH 2MBIT SPI 50MHZ 8VFQFPN

Supplier's Site
Memory - M25P20-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI 50 MHz 8-VFQFPN (6x5)

FLASH - NOR Memory IC 2Mbit SPI 50 MHz 8-VFQFPN (6x5)

Buy Now Datasheet
Flash, 2Mbit, 50Mhz, Vdfpn-8; Flash Memory Type Numonyx - 93K7327 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 2Mbit, 50Mhz, Vdfpn-8; Flash Memory Type Numonyx
93K7327
Flash, 2Mbit, 50Mhz, Vdfpn-8; Flash Memory Type Numonyx 93K7327
FLASH, 2MBIT, 50MHZ, VDFPN-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:VDFPN; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH, 2MBIT, 50MHZ, VDFPN-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:VDFPN; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 710993-M25P20-VMP6G M25P20-VMP6G-ND 774-M25P20-VMP6G M25P20-VMP6G M25P20-VMP6G M25P20-VMP6G 93K7327
Product Name Memory - Flash - M25P20-VMP6G Memory 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash, 2Mbit, 50Mhz, Vdfpn-8; Flash Memory Type Numonyx
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH Flash
Cycle Time 1.50E7 ns 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-4369-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers