Micron Technology, Inc. Memory - Flash - M25P20-VMN6PB M25P20-VMN6PB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020828-M25P20-VMN6PB Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020828-M25P20-VMN6PB Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P20-VMN6PB - 020828-M25P20-VMN6PB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P20-VMN6PB
020828-M25P20-VMN6PB
Memory - Flash - M25P20-VMN6PB 020828-M25P20-VMN6PB
Manufacturer: Micron Technology Inc. Win Source Part Number: 020828-M25P20-VMN6PB Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020828-M25P20-VMN6PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5V 3V 3.3V SOIC Memory IC and Storage Component - 774-M25P20-VMN6PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V SOIC Memory IC and Storage Component
774-M25P20-VMN6PB
2.5V 3V 3.3V SOIC Memory IC and Storage Component 774-M25P20-VMN6PB
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin SOIC N Tube Product overview: M25P20-VMN6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN6PB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin SOIC N Tube Product overview: M25P20-VMN6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN6PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020828-M25P20-VMN6PB 774-M25P20-VMN6PB
Product Name Memory - Flash - M25P20-VMN6PB 2.5V 3V 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tube
Supply Voltage 2.3 V ~ 3.6 V -3.3V; 2.3
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details