Micron Technology, Inc. Memory - Flash - M25P20-VMN3TPB M25P20-VMN3TPB

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975629-M25P20-VMN3TP B Packaging: Tape and Reel Voltage: 2.3 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Memory Size: 244.1 kB Interface: SPI, Serial Access Time: 8 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975629-M25P20-VMN3TP B Packaging: Tape and Reel Voltage: 2.3 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Memory Size: 244.1 kB Interface: SPI, Serial Access Time: 8 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P20-VMN3TPB - 975629-M25P20-VMN3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P20-VMN3TPB
975629-M25P20-VMN3TPB
Memory - Flash - M25P20-VMN3TPB 975629-M25P20-VMN3TPB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975629-M25P20-VMN3TP B Packaging: Tape and Reel Voltage: 2.3 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Memory Size: 244.1 kB Interface: SPI, Serial Access Time: 8 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975629-M25P20-VMN3TPB
Packaging: Tape and Reel
Voltage: 2.3 V
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Memory Size: 244.1 kB
Interface: SPI, Serial
Access Time: 8 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320070, 8542320070
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now
Automotive 2.5V 3V 3.3V Memory IC and Storage Component - 774-M25P20-VMN3TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3V 3.3V Memory IC and Storage Component
774-M25P20-VMN3TPB
Automotive 2.5V 3V 3.3V Memory IC and Storage Component 774-M25P20-VMN3TPB
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: M25P20-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN3TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: M25P20-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN3TPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 975629-M25P20-VMN3TPB 774-M25P20-VMN3TPB
Product Name Memory - Flash - M25P20-VMN3TPB Automotive 2.5V 3V 3.3V Memory IC and Storage Component
Memory Category Flash; NOR Flash
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 2000 kbits 2000 kbits
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 28302961 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers