Micron Technology, Inc. Memory M25P20-VMN3PB

Description
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P20-VMN3PB-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - M25P20-VMN3PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25P20-VMN3PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P20-VMN3PB
Integrated Circuits (ICs) - Memory - Memory M25P20-VMN3PB
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P20-VMN3PB-ND M25P20-VMN3PB M25P20-VMN3PB M25P20-VMN3PB
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 16-3417-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers