Micron Technology, Inc. Memory - Flash - M25P16V6 M25P16V6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 305071-M25P16V6 Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 305071-M25P16V6 Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P16V6 - 305071-M25P16V6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16V6
305071-M25P16V6
Memory - Flash - M25P16V6 305071-M25P16V6
Manufacturer: Micron Technology Inc. Win Source Part Number: 305071-M25P16V6 Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305071-M25P16V6
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now
Memory IC and Storage Component - 774-M25P16V6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M25P16V6
Memory IC and Storage Component 774-M25P16V6
IC FLASH Product overview: M25P16V6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16V6 can be used for catalog matching and distributor lookup.

IC FLASH Product overview: M25P16V6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16V6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 305071-M25P16V6 774-M25P16V6
Product Name Memory - Flash - M25P16V6 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details