Micron Technology, Inc. 8-bit 3.3V 8bit SOIC Memory IC and Storage Component M25P16S-VMN6TP

Description
NOR Flash Serial-SPI 3.3V 16Mbit 2M x 8bit 15ns 8-Pin SOIC N T/R Product overview: M25P16S-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16S-VMN6TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3.3V 16Mbit 2M x 8bit 15ns 8-Pin SOIC N T/R Product overview: M25P16S-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16S-VMN6TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.3V 8bit SOIC Memory IC and Storage Component - 774-M25P16S-VMN6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 8bit SOIC Memory IC and Storage Component
774-M25P16S-VMN6TP
8-bit 3.3V 8bit SOIC Memory IC and Storage Component 774-M25P16S-VMN6TP
NOR Flash Serial-SPI 3.3V 16Mbit 2M x 8bit 15ns 8-Pin SOIC N T/R Product overview: M25P16S-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16S-VMN6TP can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 16Mbit 2M x 8bit 15ns 8-Pin SOIC N T/R Product overview: M25P16S-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16S-VMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P16S-VMN6TP - 1073470-M25P16S-VMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16S-VMN6TP
1073470-M25P16S-VMN6TP
Memory - Flash - M25P16S-VMN6TP 1073470-M25P16S-VMN6TP
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073470-M25P16S-VMN6 TP Packaging: Tape and Reel Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Memory Size: 1.9 MB Interface: SPI, Serial Access Time: 15 ns Density: 16 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073470-M25P16S-VMN6TP
Packaging: Tape and Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Memory Size: 1.9 MB
Interface: SPI, Serial
Access Time: 15 ns
Density: 16 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P16S-VMN6TP 1073470-M25P16S-VMN6TP
Product Name 8-bit 3.3V 8bit SOIC Memory IC and Storage Component Memory - Flash - M25P16S-VMN6TP
Memory Category Flash; NOR Flash; NOR
Access Time 15 ns 15 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16000 kbits 16000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers