Micron Technology, Inc. Memory M25P16S-VMN6P

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P16S-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - M25P16S-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P16S-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16S-VMN6P
Integrated Circuits (ICs) - Memory - Memory M25P16S-VMN6P
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P16S-VMN6P-ND M25P16S-VMN6P M25P16S-VMN6P M25P16S-VMN6P
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XMFIQ11-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details