Micron Technology, Inc. 75 MHz Memory IC and Storage Component M25P16-VMW6T

Description
16 Mbit, serial Flash memory, 75 MHz SPI bus interface Product overview: M25P16-VMW6T from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P16-VMW6T can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Mbit, serial Flash memory, 75 MHz SPI bus interface Product overview: M25P16-VMW6T from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P16-VMW6T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz Memory IC and Storage Component - 2020-M25P16-VMW6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 MHz Memory IC and Storage Component
2020-M25P16-VMW6T
75 MHz Memory IC and Storage Component 2020-M25P16-VMW6T
16 Mbit, serial Flash memory, 75 MHz SPI bus interface Product overview: M25P16-VMW6T from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P16-VMW6T can be used for catalog matching and distributor lookup.

16 Mbit, serial Flash memory, 75 MHz SPI bus interface Product overview: M25P16-VMW6T from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P16-VMW6T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P16-VMW6T - 1210071-M25P16-VMW6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P16-VMW6T
1210071-M25P16-VMW6T
Memory - M25P16-VMW6T 1210071-M25P16-VMW6T
Manufacturer: Numonyx B.V Win Source Part Number: 1210071-M25P16-VMW6T Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Numonyx B.V
Win Source Part Number: 1210071-M25P16-VMW6T
Manufacturer Homepage: www.numonyx.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M25P16-VMW6T 1210071-M25P16-VMW6T
Product Name 75 MHz Memory IC and Storage Component Memory - M25P16-VMW6T
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details