Micron Technology, Inc. 3V 3.3V 75MHZ Memory IC and Storage Component M25P16-VMP6G

Description
NOR Flash Serial-SPI 3V/3.3V 16M-bit 2M x 8 15ns 8-Pin VFQFPN EP Tray / IC FLASH 16MBIT 75MHZ 8VFDFPN Product overview: M25P16-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 3V/3.3V 16M-bit 2M x 8 15ns 8-Pin VFQFPN EP Tray / IC FLASH 16MBIT 75MHZ 8VFDFPN Product overview: M25P16-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V 75MHZ Memory IC and Storage Component - 774-M25P16-VMP6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V 75MHZ Memory IC and Storage Component
774-M25P16-VMP6G
3V 3.3V 75MHZ Memory IC and Storage Component 774-M25P16-VMP6G
NOR Flash Serial-SPI 3V/3.3V 16M-bit 2M x 8 15ns 8-Pin VFQFPN EP Tray / IC FLASH 16MBIT 75MHZ 8VFDFPN Product overview: M25P16-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMP6G can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V/3.3V 16M-bit 2M x 8 15ns 8-Pin VFQFPN EP Tray / IC FLASH 16MBIT 75MHZ 8VFDFPN Product overview: M25P16-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P16-VMP6G - 037444-M25P16-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VMP6G
037444-M25P16-VMP6G
Memory - Flash - M25P16-VMP6G 037444-M25P16-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 037444-M25P16-VMP6G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): MX25R1635FZNIH0; SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; MX25L1633EZNI-10G; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037444-M25P16-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: M25P16
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): MX25R1635FZNIH0; SST49LF016C-33-4C-EIE-T; SST49LF016C-33-4C-EIE; MX25L1633EZNI-10G;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P16-VMP6G 037444-M25P16-VMP6G
Product Name 3V 3.3V 75MHZ Memory IC and Storage Component Memory - Flash - M25P16-VMP6G
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL064LABMFM001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details