Micron Technology, Inc. Memory - Flash - M25P16-VMN6P M25P16-VMN6P

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020823-M25P16-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25Q16VSSIG; W25Q16VSSIGTR; W25Q16VSSI; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020823-M25P16-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25Q16VSSIG; W25Q16VSSIGTR; W25Q16VSSI; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P16-VMN6P - 020823-M25P16-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VMN6P
020823-M25P16-VMN6P
Memory - Flash - M25P16-VMN6P 020823-M25P16-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 020823-M25P16-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25Q16VSSIG; W25Q16VSSIGTR; W25Q16VSSI; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020823-M25P16-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: M25P16
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25Q16VSSIG; W25Q16VSSIGTR; W25Q16VSSI;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M25P16-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P16-VMN6P
75MHZ Memory IC and Storage Component 774-M25P16-VMN6P
IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25P16-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMN6P can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25P16-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25P16-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16-VMN6P
Integrated Circuits (ICs) - Memory - Memory M25P16-VMN6P
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M25P16-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020823-M25P16-VMN6P M25P16-VMN6P-ND 774-M25P16-VMN6P M25P16-VMN6P M25P16-VMN6P M25P16-VMN6P M25P16-VMN6P
Product Name Memory - Flash - M25P16-VMN6P Memory 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFA003 - S25FL064LABMFA003 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details