Micron Technology, Inc. Newest Parts - M25P16-VMN6 M25P16-VMN6

Description
Manufacturer: Numonyx B.V Win Source Part Number: 1210065-M25P16-VMN6 Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Clock & Timing, Consumer Electronics, Robotics
Request a Quote
Description
Manufacturer: Numonyx B.V Win Source Part Number: 1210065-M25P16-VMN6 Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Clock & Timing, Consumer Electronics, Robotics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - M25P16-VMN6 - 1210065-M25P16-VMN6 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - M25P16-VMN6
1210065-M25P16-VMN6
Newest Parts - M25P16-VMN6 1210065-M25P16-VMN6
Manufacturer: Numonyx B.V Win Source Part Number: 1210065-M25P16-VMN6 Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Clock & Timing, Consumer Electronics, Robotics

Manufacturer: Numonyx B.V
Win Source Part Number: 1210065-M25P16-VMN6
Manufacturer Homepage: www.numonyx.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Clock & Timing, Consumer Electronics, Robotics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1210065-M25P16-VMN6
Product Name Newest Parts - M25P16-VMN6
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details