Micron Technology, Inc. Memory - M25P16-VMN3TPB M25P16-VMN3TPB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 759454-M25P16-VMN3TP B Reference case: SOP8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 759454-M25P16-VMN3TP B Reference case: SOP8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P16-VMN3TPB - 759454-M25P16-VMN3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P16-VMN3TPB
759454-M25P16-VMN3TPB
Memory - M25P16-VMN3TPB 759454-M25P16-VMN3TPB
Manufacturer: Micron Technology Inc. Win Source Part Number: 759454-M25P16-VMN3TP B Reference case: SOP8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 759454-M25P16-VMN3TPB
Reference case: SOP8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 759454-M25P16-VMN3TPB
Product Name Memory - M25P16-VMN3TPB
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 520966230646 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details