IC FLASH 16MBIT 75MHZ 8SO
IC FLASH 16MBIT 75MHZ 8SO
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P16-VMN3TP/4 TR | M25P16-VMN3TP/4 TR | M25P16-VMN3TP/4 TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |
| Data Rate | 75 MHz | ||
| Cycle Time | 1.50E7 to 5.00E6 ns |