Manufacturer: Micron Technology Inc.
Win Source Part Number: 924768-M25P16-VMF6PB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75 MHz 16-SOP2
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P16
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1225
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -M25P16-VMF6PBA, 180473
IC FLASH 16MBIT SPI 75MHZ 16SOP2 Product overview: M25P16-VMF6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6PBA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2
IC FLASH 16MBIT SPI 75MHZ 16SOP2
IC FLASH 16MBIT SPI 75MHZ 16SO W
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924768-M25P16-VMF6PBA | 774-M25P16-VMF6PBA | M25P16-VMF6PBA-ND | M25P16-VMF6PBA | M25P16-VMF6PBA | M25P16-VMF6PBA |
| Product Name | Memory - Flash - M25P16-VMF6PBA | 75MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SOIC; 16-SOP2 | SOIC; Tube | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns |