Micron Technology, Inc. Memory - Flash - M25P16-VMF6P M25P16-VMF6P

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020821-M25P16-VMF6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020821-M25P16-VMF6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P16-VMF6P - 020821-M25P16-VMF6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VMF6P
020821-M25P16-VMF6P
Memory - Flash - M25P16-VMF6P 020821-M25P16-VMF6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 020821-M25P16-VMF6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020821-M25P16-VMF6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: M25P16
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EIE-T; SST49LF016C-33-4C-EIE; NX25P16VFIG; M25P16-VME6P;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P16-VMF6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P16-VMF6P
75MHZ Memory IC and Storage Component 774-M25P16-VMF6P
IC FLASH 16MBIT SPI 75MHZ 16SOP2 Product overview: M25P16-VMF6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6P can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 16SOP2 Product overview: M25P16-VMF6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P16-VMF6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
IC FLASH 16MBIT SPI 75MHZ 16SO W

IC FLASH 16MBIT SPI 75MHZ 16SO W

Supplier's Site
Memory - M25P16-VMF6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P16-VMF6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16-VMF6P
Integrated Circuits (ICs) - Memory - Memory M25P16-VMF6P
IC FLASH 16MBIT SPI 75MHZ 16SOP2

IC FLASH 16MBIT SPI 75MHZ 16SOP2

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 16SO W

IC FLASH 16MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020821-M25P16-VMF6P 774-M25P16-VMF6P M25P16-VMF6P-ND M25P16-VMF6P M25P16-VMF6P M25P16-VMF6P M25P16-VMF6P
Product Name Memory - Flash - M25P16-VMF6P 75MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SO W SOIC; Tube SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 627554400A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers