FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2
Category: IT infrastructure Memory
Win Source Part Number: 1452278-M25P16-VMF3P
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2
IC FLASH 16MBIT SPI 75MHZ 16SO W
IC FLASH 16MBIT SPI 75MHZ 16SOP2
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P16-VMF3PB-ND | 1452278-M25P16-VMF3PB | M25P16-VMF3PB | M25P16-VMF3PB | M25P16-VMF3PB |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |