Micron Technology, Inc. Memory M25P16-VME6G

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P16-VME6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - M25P16-VME6G - 1064860-M25P16-VME6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VME6G
1064860-M25P16-VME6G
Memory - Flash - M25P16-VME6G 1064860-M25P16-VME6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064860-M25P16-VME6G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25P16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25X16VZPI; SST25VF016B-50-4C-QA F; SST25VF016B-50-4I-QA F; W25X16VZPIG; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064860-M25P16-VME6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: M25P16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25X16VZPI; SST25VF016B-50-4C-QAF; SST25VF016B-50-4I-QAF; W25X16VZPIG;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P16-VME6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P16-VME6G
75MHZ Memory IC and Storage Component 774-M25P16-VME6G
IC FLASH 16MBIT SPI 75MHZ 8VDFPN Product overview: M25P16-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VME6G can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8VDFPN Product overview: M25P16-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VME6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P16-VME6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Flash, 16Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx - 93K7324 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 16Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx
93K7324
Flash, 16Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx 93K7324
FLASH, 16MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:-RoHS Compliant: Yes

FLASH, 16MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 75MHZ 8VDFPN

IC FLASH 16MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 75MHZ 8VDFPN

IC FLASH 16MBIT SPI 75MHZ 8VDFPN

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25P16-VME6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16-VME6G
Integrated Circuits (ICs) - Memory - Memory M25P16-VME6G
IC FLASH 16MBIT SPI 75MHZ 8VDFPN

IC FLASH 16MBIT SPI 75MHZ 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P16-VME6G-ND 1064860-M25P16-VME6G 774-M25P16-VME6G M25P16-VME6G 93K7324 M25P16-VME6G M25P16-VME6G M25P16-VME6G
Product Name Memory Memory - Flash - M25P16-VME6G 75MHZ Memory IC and Storage Component Memory Flash, 16Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-VDFN Exposed Pad 8-VDFPN (MLP8) (8x6) Tray 8-VDFN Exposed Pad MLP 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - S25FL064LABNFV000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
Memory - S25FL129P0XMFV003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details