Micron Technology, Inc. 3.3V Memory IC and Storage Component M25P128-VMF6PB

Description
NOR Flash Serial-SPI 3.3V 128M-bit 16M x 8 8ns 16-Pin SO W Tube Product overview: M25P128-VMF6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 3.3V 128M-bit 16M x 8 8ns 16-Pin SO W Tube Product overview: M25P128-VMF6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-M25P128-VMF6PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-M25P128-VMF6PB
3.3V Memory IC and Storage Component 774-M25P128-VMF6PB
NOR Flash Serial-SPI 3.3V 128M-bit 16M x 8 8ns 16-Pin SO W Tube Product overview: M25P128-VMF6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6PB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 128M-bit 16M x 8 8ns 16-Pin SO W Tube Product overview: M25P128-VMF6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P128-VMF6PB - 020819-M25P128-VMF6PB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P128-VMF6PB
020819-M25P128-VMF6PB
Memory - Flash - M25P128-VMF6PB 020819-M25P128-VMF6PB
Manufacturer: Micron Technology Inc. Win Source Part Number: 020819-M25P128-VMF6P B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: M25P128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 54MHz Alternative Parts (Cross-Reference): W25Q128FVFIG; S25FL129P0XMFI003; S25FL129P0XMFI000; Introduction Date: January 20, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,225

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020819-M25P128-VMF6PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: M25P128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 54MHz
Alternative Parts (Cross-Reference): W25Q128FVFIG; S25FL129P0XMFI003; S25FL129P0XMFI000;
Introduction Date: January 20, 2006
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1,225

Buy Now Datasheet
IC FLASH 128M SPI 54MHZ 16SO W - 533-M25P128-VMF6PB - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 54MHZ 16SO W
533-M25P128-VMF6PB
IC FLASH 128M SPI 54MHZ 16SO W 533-M25P128-VMF6PB
IC FLASH 128M SPI 54MHZ 16SO W

IC FLASH 128M SPI 54MHZ 16SO W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-M25P128-VMF6PB 020819-M25P128-VMF6PB 533-M25P128-VMF6PB
Product Name 3.3V Memory IC and Storage Component Memory - Flash - M25P128-VMF6PB IC FLASH 128M SPI 54MHZ 16SO W
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Access Time 8 ns 8 ns
Endurance 10000 Write/Erase Cycles 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 1024000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
3V 1Bit Memory IC and Storage Component - 774-S25FL064P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Address Bus Width 8 bits
View Details