Micron Technology, Inc. Memory M25P128-VMF6P

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 50MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 50MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P128-VMF6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 50MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 50MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-M25P128-VMF6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M25P128-VMF6P
Memory IC and Storage Component 774-M25P128-VMF6P
IC FLASH 128MBIT SPI 16SOP2 Product overview: M25P128-VMF6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6P can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: M25P128-VMF6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VMF6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P128-VMF6P - 089943-M25P128-VMF6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P128-VMF6P
089943-M25P128-VMF6P
Memory - Flash - M25P128-VMF6P 089943-M25P128-VMF6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 089943-M25P128-VMF6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: M25P128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 54MHz Alternative Parts (Cross-Reference): MX25L12805DMI20G; S25FL128K0XMFI003; S25FL128K0XMFI001; S25FL128K0XMFI000; Introduction Date: January 20, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,225

Manufacturer: Micron Technology Inc.
Win Source Part Number: 089943-M25P128-VMF6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: M25P128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 54MHz
Alternative Parts (Cross-Reference): MX25L12805DMI20G; S25FL128K0XMFI003; S25FL128K0XMFI001; S25FL128K0XMFI000;
Introduction Date: January 20, 2006
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1,225

Buy Now Datasheet
IC FLSH 128MBIT SPI 50MHZ 16SO W

IC FLSH 128MBIT SPI 50MHZ 16SO W

Supplier's Site Datasheet
IC FLSH 128MBIT SPI 50MHZ 16SO W

IC FLSH 128MBIT SPI 50MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P128-VMF6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P128-VMF6P
Integrated Circuits (ICs) - Memory - Memory M25P128-VMF6P
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
Memory - M25P128-VMF6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 50 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 50 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P128-VMF6P-ND 774-M25P128-VMF6P 089943-M25P128-VMF6P M25P128-VMF6P M25P128-VMF6P M25P128-VMF6P M25P128-VMF6P
Product Name Memory Memory IC and Storage Component Memory - Flash - M25P128-VMF6P Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash FLASH - NOR Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray 16-SO W SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - IS29GL01GS-11DHB01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA
View Details
3 suppliers