Micron Technology, Inc. Memory - Flash - M25P128-VME6TGB M25P128-VME6TGB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020816-M25P128-VME6T GB Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: M25P128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 54MHz Alternative Parts (Cross-Reference): S25FL128P0XNFI001; S25FL128SDPNFI001; S25FL129P0XNFI001; Introduction Date: January 20, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020816-M25P128-VME6T GB Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: M25P128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 54MHz Alternative Parts (Cross-Reference): S25FL128P0XNFI001; S25FL128SDPNFI001; S25FL129P0XNFI001; Introduction Date: January 20, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P128-VME6TGB - 020816-M25P128-VME6TGB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P128-VME6TGB
020816-M25P128-VME6TGB
Memory - Flash - M25P128-VME6TGB 020816-M25P128-VME6TGB
Manufacturer: Micron Technology Inc. Win Source Part Number: 020816-M25P128-VME6T GB Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: M25P128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 54MHz Alternative Parts (Cross-Reference): S25FL128P0XNFI001; S25FL128SDPNFI001; S25FL129P0XNFI001; Introduction Date: January 20, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020816-M25P128-VME6TGB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: M25P128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 54MHz
Alternative Parts (Cross-Reference): S25FL128P0XNFI001; S25FL128SDPNFI001; S25FL129P0XNFI001;
Introduction Date: January 20, 2006
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
54MHZ Memory IC and Storage Component - 774-M25P128-VME6TGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54MHZ Memory IC and Storage Component
774-M25P128-VME6TGB
54MHZ Memory IC and Storage Component 774-M25P128-VME6TGB
IC FLASH 128MBIT 54MHZ 8VFDFPN Product overview: M25P128-VME6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 54MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VME6TGB can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 54MHZ 8VFDFPN Product overview: M25P128-VME6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 54MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P128-VME6TGB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020816-M25P128-VME6TGB 774-M25P128-VME6TGB
Product Name Memory - Flash - M25P128-VME6TGB 54MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details