Micron Technology, Inc. Memory - Flash - M25P10-AVMN3TP/Y M25P10-AVMN3TP/Y

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073469-M25P10-AVMN3 TP/Y Packaging: Tape & Reel Voltage: 2.3 V Frequency: 50 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Access Time: 15 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P10-AVMN3TP/YM25P 10-AVMN3TPY; M25P10AVMN3TP/Y; M25P10AVMN3TPY; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073469-M25P10-AVMN3 TP/Y Packaging: Tape & Reel Voltage: 2.3 V Frequency: 50 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Access Time: 15 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P10-AVMN3TP/YM25P 10-AVMN3TPY; M25P10AVMN3TP/Y; M25P10AVMN3TPY; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P10-AVMN3TP/Y - 1073469-M25P10-AVMN3TP/Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P10-AVMN3TP/Y
1073469-M25P10-AVMN3TP/Y
Memory - Flash - M25P10-AVMN3TP/Y 1073469-M25P10-AVMN3TP/Y
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073469-M25P10-AVMN3 TP/Y Packaging: Tape & Reel Voltage: 2.3 V Frequency: 50 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Access Time: 15 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P10-AVMN3TP/YM25P 10-AVMN3TPY; M25P10AVMN3TP/Y; M25P10AVMN3TPY; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073469-M25P10-AVMN3TP/Y
Packaging: Tape & Reel
Voltage: 2.3 V
Frequency: 50 MHz
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 15 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Alternative Parts (Cross-Reference): M25P10-AVMN3TP/YM25P10-AVMN3TPY; M25P10AVMN3TP/Y; M25P10AVMN3TPY;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component - 774-M25P10-AVMN3TP/Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component
774-M25P10-AVMN3TP/Y
8-bit 2.5V 3.3V 8bit Memory IC and Storage Component 774-M25P10-AVMN3TP/Y
NOR Flash Serial-SPI 2.5V/3.3V 1Mbit 128K x 8bit 15ns 8-Pin SO N T/R Product overview: M25P10-AVMN3TP/Y from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN3TP/Y can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3.3V 1Mbit 128K x 8bit 15ns 8-Pin SO N T/R Product overview: M25P10-AVMN3TP/Y from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN3TP/Y can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073469-M25P10-AVMN3TP/Y 774-M25P10-AVMN3TP/Y
Product Name Memory - Flash - M25P10-AVMN3TP/Y 8-bit 2.5V 3.3V 8bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 15 ns 15 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details