IC FLASH 1MBIT SPI 50MHZ 8SO Product overview: M25P10-AVMN3TP/Y TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN3TP/Y
Manufacturer: Micron Technology Inc.
Win Source Part Number: 880544-M25P10-AVMN3T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50 MHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P10
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M25P10-AVMN3TP/Y TR-ND, M25P10-AVMN3TP/YTR
IC FLASH 1MBIT SPI 50MHZ 8SO
FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8-SO
IC FLASH 1MBIT SPI 50MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P10-AVMN3TP/Y TR | 880544-M25P10-AVMN3TP/Y TR | M25P10-AVMN3TP/Y TR | M25P10-AVMN3TP/Y TR | M25P10-AVMN3TP/Y TR |
| Product Name | 50MHZ Memory IC and Storage Component | Memory - Flash - M25P10-AVMN3TP/Y TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E7 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |