FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50MHz 8-SO
IC FLASH 1MBIT SPI 50MHZ 8SO Product overview: M25P10-AVMN3P/X from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN3P/X can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064852-M25P10-AVMN3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC FLASH 1MBIT SPI 50MHZ 8SO
FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8-SO
IC FLASH 1MBIT SPI 50MHZ 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P10-AVMN3P/X-ND | 774-M25P10-AVMN3P/X | 1064852-M25P10-AVMN3P/X | M25P10-AVMN3P/X | M25P10-AVMN3P/X | M25P10-AVMN3P/X |
| Product Name | Memory | 50MHZ Memory IC and Storage Component | Memory - Flash - M25P10-AVMN3P/X | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) |