Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210053-M25P05-AVMP6
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-VDFPN (6x5) (MLP8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Family Part Number: M25P05-A
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 512KBIT SPI 8VDFPN Product overview: M25P05-AVMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVMP6G can be used for catalog matching and distributor lookup.
IC FLASH 512KBIT SPI 8VDFPN
IC FLASH 512KBIT SPI 8VDFPN
FLASH - NOR Memory IC 512Kbit SPI 50 MHz 8-VDFPN (6x5) (MLP8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210053-M25P05-AVMP6G | 774-M25P05-AVMP6G | M25P05-AVMP6G | M25P05-AVMP6G | M25P05-AVMP6G |
| Product Name | Memory - Flash - M25P05-AVMP6G | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.50E7 ns | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |