Manufacturer: Micron Technology Inc.
Win Source Part Number: 924767-M25P05-AVMN6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50 MHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P05-A
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 180411, M25P05-AVMN6TPCT, M25P05-AVMN6TP-ND, M25P05AVMN6TP, M25P05-AVMN6TP DKR, -M25P05-AVMN6TPCT, M25P05-AVMN6TP CT-ND, M25P05-AVMN6TPTR, M25P05-AVMN6TP DKR-ND, M25P05-AVMN6TP CT, -M25P05-AVMN6TP, M25P05-AVM6TPTR, M25P05-AVMN6TP TR-ND, M25P05-AVMN6TP, -M25P05-AVMN6TPTR, M25P05-AVMN6TPDKR, -M25P05-AVMN6TPCT-ND
IC FLASH 512KBIT SPI 50MHZ 8SO Product overview: M25P05-AVMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVMN6TP TR can be used for catalog matching and distributor lookup.
IC FLASH 512KBIT SPI 50MHZ 8SO
FLASH - NOR Memory IC 512Kbit SPI 50 MHz 8-SO
IC FLASH 512KBIT SPI 50MHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924767-M25P05-AVMN6TP TR | 774-M25P05-AVMN6TP TR | M25P05-AVMN6TP TR | M25P05-AVMN6TP TR | M25P05-AVMN6TP TR |
| Product Name | Memory - Flash - M25P05-AVMN6TP TR | 50MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SO | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns |