Micron Technology, Inc. 50MHZ Memory IC and Storage Component M25P05-AVDW6TP

Description
IC FLASH 512KBIT 50MHZ 8TSSOP Product overview: M25P05-AVDW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512KBIT 50MHZ 8TSSOP Product overview: M25P05-AVDW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Memory IC and Storage Component - 774-M25P05-AVDW6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P05-AVDW6TP
50MHZ Memory IC and Storage Component 774-M25P05-AVDW6TP
IC FLASH 512KBIT 50MHZ 8TSSOP Product overview: M25P05-AVDW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVDW6TP can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT 50MHZ 8TSSOP Product overview: M25P05-AVDW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P05-AVDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P05-AVDW6TP - 072781-M25P05-AVDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P05-AVDW6TP
072781-M25P05-AVDW6TP
Memory - Flash - M25P05-AVDW6TP 072781-M25P05-AVDW6TP
Manufacturer: Micron Technology Inc. Win Source Part Number: 072781-M25P05-AVDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072781-M25P05-AVDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P05-AVDW6TP 072781-M25P05-AVDW6TP
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - M25P05-AVDW6TP
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details