Micron Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-5TN100C LFXP3C-5TN100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923023-LFXP3C-5TN100 C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 62 Part Status: Obsolete Family Name: LFXP3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 2832-LFXP3C-5TN100C, LFXP3C5TN100C, LFXP3C-5TN100C-ND, 220-1796
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923023-LFXP3C-5TN100 C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 62 Part Status: Obsolete Family Name: LFXP3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 2832-LFXP3C-5TN100C, LFXP3C5TN100C, LFXP3C-5TN100C-ND, 220-1796
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-5TN100C - 923023-LFXP3C-5TN100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-5TN100C
923023-LFXP3C-5TN100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-5TN100C 923023-LFXP3C-5TN100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923023-LFXP3C-5TN100 C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 62 Part Status: Obsolete Family Name: LFXP3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 2832-LFXP3C-5TN100C, LFXP3C5TN100C, LFXP3C-5TN100C-ND, 220-1796

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923023-LFXP3C-5TN100C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 62
Part Status: Obsolete
Family Name: LFXP3
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: 2832-LFXP3C-5TN100C, LFXP3C5TN100C, LFXP3C-5TN100C-ND, 220-1796

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFXP3C-5TN100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFXP3C-5TN100C
FPGA Programmable Logic Device 696-LFXP3C-5TN100C
IC FPGA 62 I/O 100TQFP Product overview: LFXP3C-5TN100C from Micron Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-5TN100C can be used for catalog matching and distributor lookup.

IC FPGA 62 I/O 100TQFP Product overview: LFXP3C-5TN100C from Micron Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-5TN100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 923023-LFXP3C-5TN100C 696-LFXP3C-5TN100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-5TN100C FPGA Programmable Logic Device
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details