Micron Technology, Inc. Memory - Flash - JS28F640P33BF70A JS28F640P33BF70A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807581-JS28F640P33BF 70A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: JS28F640
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807581-JS28F640P33BF 70A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: JS28F640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F640P33BF70A - 807581-JS28F640P33BF70A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F640P33BF70A
807581-JS28F640P33BF70A
Memory - Flash - JS28F640P33BF70A 807581-JS28F640P33BF70A
Manufacturer: Micron Technology Inc. Win Source Part Number: 807581-JS28F640P33BF 70A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: JS28F640

Manufacturer: Micron Technology Inc.
Win Source Part Number: 807581-JS28F640P33BF70A
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: JS28F640

Buy Now
Memory IC and Storage Component - 774-JS28F640P33BF70A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F640P33BF70A
Memory IC and Storage Component 774-JS28F640P33BF70A
IC FLASH 64MBIT PAR 56TSOP Product overview: JS28F640P33BF70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640P33BF70A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 56TSOP Product overview: JS28F640P33BF70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640P33BF70A can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F640P33BF70A
Integrated Circuits (ICs) - Memory - Memory JS28F640P33BF70A
IC FLASH 64MBIT PAR 56TSOP

IC FLASH 64MBIT PAR 56TSOP

Supplier's Site
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray - 533-JS28F640P33BF70A - Utmel Electronic Limited
Hong Kong, China
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray
533-JS28F640P33BF70A
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray 533-JS28F640P33BF70A
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray

NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray

Supplier's Site
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F640P33BF70A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 70 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 70 ns 56-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807581-JS28F640P33BF70A 774-JS28F640P33BF70A JS28F640P33BF70A 533-JS28F640P33BF70A JS28F640P33BF70A JS28F640P33BF70A
Product Name Memory - Flash - JS28F640P33BF70A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 70ns 56-Pin TSOP Tray Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount 3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 16-3745-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers