Micron Technology, Inc. Memory - Flash - JS28F640P30TF75A JS28F640P30TF75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807597-JS28F640P30TF 75A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 75ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V Part Number Series: JS28F640
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807597-JS28F640P30TF 75A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 75ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V Part Number Series: JS28F640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F640P30TF75A - 807597-JS28F640P30TF75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F640P30TF75A
807597-JS28F640P30TF75A
Memory - Flash - JS28F640P30TF75A 807597-JS28F640P30TF75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 807597-JS28F640P30TF 75A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 75ns Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V Part Number Series: JS28F640

Manufacturer: Micron Technology Inc.
Win Source Part Number: 807597-JS28F640P30TF75A
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 75ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
Part Number Series: JS28F640

Buy Now
Memory IC and Storage Component - 774-JS28F640P30TF75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F640P30TF75A
Memory IC and Storage Component 774-JS28F640P30TF75A
IC FLASH 64MBIT PAR 56TSOP Product overview: JS28F640P30TF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640P30TF75A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 56TSOP Product overview: JS28F640P30TF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640P30TF75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - JS28F640P30TF75A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 40MHz 75ns 56-TSOP

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 40MHz 75ns 56-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F640P30TF75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F640P30TF75A
Integrated Circuits (ICs) - Memory - Memory JS28F640P30TF75A
IC FLASH 64MBIT PAR 56TSOP

IC FLASH 64MBIT PAR 56TSOP

Supplier's Site
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F640P30TF75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 75 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 75 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807597-JS28F640P30TF75A 774-JS28F640P30TF75A JS28F640P30TF75A-ND JS28F640P30TF75A JS28F640P30TF75A JS28F640P30TF75A JS28F640P30TF75A
Product Name Memory - Flash - JS28F640P30TF75A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Cycle Time 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - IS29GL512S-11DHV010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details