Micron Technology, Inc. Memory - Flash - JS28F640J3F75B JS28F640J3F75B

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 038728-JS28F640J3F75 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 038728-JS28F640J3F75 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F640J3F75B - 038728-JS28F640J3F75B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F640J3F75B
038728-JS28F640J3F75B
Memory - Flash - JS28F640J3F75B 038728-JS28F640J3F75B
Manufacturer: Micron Technology Inc. Win Source Part Number: 038728-JS28F640J3F75 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 038728-JS28F640J3F75B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Family Name: JS28F640
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 038728-JS28F640J3F75B
Product Name Memory - Flash - JS28F640J3F75B
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P10FFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details