Micron Technology, Inc. Memory - Flash - JS28F640J3F75A JS28F640J3F75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018154-JS28F640J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F640J3F75A; PC28F640J3F75A; MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018154-JS28F640J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F640J3F75A; PC28F640J3F75A; MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F640J3F75A - 018154-JS28F640J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F640J3F75A
018154-JS28F640J3F75A
Memory - Flash - JS28F640J3F75A 018154-JS28F640J3F75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 018154-JS28F640J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F640J3F75A; PC28F640J3F75A; MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 018154-JS28F640J3F75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Family Name: JS28F640
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): RC28F640J3F75A; PC28F640J3F75A; MT28EW128ABA1HJS-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F640J3F75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F640J3F75A
Memory IC and Storage Component 774-JS28F640J3F75A
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F640J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3F75A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F640J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3F75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1602-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 75ns 56-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 75ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F640J3F75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F640J3F75A
Integrated Circuits (ICs) - Memory - Memory JS28F640J3F75A
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F640J3F75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 75 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 75 ns 56-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 018154-JS28F640J3F75A 774-JS28F640J3F75A 557-1602-ND JS28F640J3F75A JS28F640J3F75A JS28F640J3F75A JS28F640J3F75A
Product Name Memory - Flash - JS28F640J3F75A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) Tray "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers