FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 75ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F640J3D75E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75E can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 64Mbit Parallel 75 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JS28F640J3D75E-ND | 774-JS28F640J3D75E | JS28F640J3D75E | JS28F640J3D75E | JS28F640J3D75E |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) |