IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F640J3D75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 018153-JS28F640J3D75
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Family Name: JS28F640J3D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): JS28F640J3D75 SL8YP; JS28F640J3D75QDK5; JS28F640J3D75QDK6; JS28F640J3D75 SL8YQ;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 75ns 56-TSOP
FLASH - NOR Memory IC 64Mbit Parallel 75 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F640J3D75A | 018153-JS28F640J3D75A | JS28F640J3D75A-ND | JS28F640J3D75A | JS28F640J3D75A | JS28F640J3D75A | JS28F640J3D75A |
| Product Name | Memory IC and Storage Component | Memory - Flash - JS28F640J3D75A | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Access Time | 75 ns | 75 ns | 75 ns | 75 ns | 75 ns | ||
| Cycle Time | 75 ns | 75 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |