Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component JS28F640J3D75

Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 75ns 56-Pin TSOP Tray / IC FLASH 64MBIT 75NS 56TSOP Product overview: JS28F640J3D75 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 75ns 56-Pin TSOP Tray / IC FLASH 64MBIT 75NS 56TSOP Product overview: JS28F640J3D75 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-JS28F640J3D75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-JS28F640J3D75
3V 3.3V Memory IC and Storage Component 774-JS28F640J3D75
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 75ns 56-Pin TSOP Tray / IC FLASH 64MBIT 75NS 56TSOP Product overview: JS28F640J3D75 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 75ns 56-Pin TSOP Tray / IC FLASH 64MBIT 75NS 56TSOP Product overview: JS28F640J3D75 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F640J3D75 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - JS28F640J3D75 - 66337-JS28F640J3D75 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F640J3D75
66337-JS28F640J3D75
Memory - Flash - JS28F640J3D75 66337-JS28F640J3D75
Manufacturer: Micron Technology Inc. Win Source Part Number: 66337-JS28F640J3D75 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 75ns Family Name: JS28F640J3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064S70TFA010; S29GL064N11TAIV12; S29GL064N11TAIV10; S29GL064N11TAIV22; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 66337-JS28F640J3D75
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Family Name: JS28F640J3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064S70TFA010; S29GL064N11TAIV12; S29GL064N11TAIV10; S29GL064N11TAIV22;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-JS28F640J3D75 66337-JS28F640J3D75
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - JS28F640J3D75
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details