Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191771-JS28F512P30E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 110ns
Family Name: JS28F512P30
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): MT28EW512ABA1HJS-0SI
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 28F512P30
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 110ns 56-TSOP
IC FLASH 512MBIT PAR 56TSOP Product overview: JS28F512P30EFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F512P30EFA can be used for catalog matching and distributor lookup.
IC FLASH 512MBIT PAR 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 110 ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1191771-JS28F512P30EFA | JS28F512P30EFA-ND | 774-JS28F512P30EFA | JS28F512P30EFA | JS28F512P30EFA | JS28F512P30EFA |
| Product Name | Memory - Flash - JS28F512P30EFA | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Cycle Time | 110 ns | 110 ns | 110 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | -40degC ~ 85degC (TA) | 1.7V ~ 2V | 1.7V ~ 2V |